Panasonic SMD 2A Relay TQ2SA-L-5V

Description
5VDC Latching DPDT Relay, 2A, 125VAC/220VDC, SMD Product overview: TQ2SA-L-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L-5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5VDC Latching DPDT Relay, 2A, 125VAC/220VDC, SMD Product overview: TQ2SA-L-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L-5V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TQ2SA-L-5V
SMD 2A Relay 189-TQ2SA-L-5V
5VDC Latching DPDT Relay, 2A, 125VAC/220VDC, SMD Product overview: TQ2SA-L-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L-5V can be used for catalog matching and distributor lookup.

5VDC Latching DPDT Relay, 2A, 125VAC/220VDC, SMD Product overview: TQ2SA-L-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L-5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays - 6996263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
6996263
Signal Relays 6996263
Panasonic TQ2SA-L-5V Signal Relay

Panasonic TQ2SA-L-5V Signal Relay

Supplier's Site
Signal Relays - 1738979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1738979
Signal Relays 1738979
Panasonic TQ2SA-L-5V Signal Relay

Panasonic TQ2SA-L-5V Signal Relay

Supplier's Site
Signal Relays, Up to 2 Amps - TQ2SA-L-5V - 937516-TQ2SA-L-5V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TQ2SA-L-5V
937516-TQ2SA-L-5V
Signal Relays, Up to 2 Amps - TQ2SA-L-5V 937516-TQ2SA-L-5V
Manufacturer: Panasonic Win Source Part Number: 937516-TQ2SA-L-5V Series: TQ-SMD Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TQ2SA Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-1776-5, TQ2SAL5V, -TQ2SA-L, 255-1776, 255-1776-ND

Manufacturer: Panasonic
Win Source Part Number: 937516-TQ2SA-L-5V
Series: TQ-SMD
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Tube
Mounting: Surface Mount
Family Name: TQ2SA
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-1776-5, TQ2SAL5V, -TQ2SA-L, 255-1776, 255-1776-ND

Buy Now Datasheet
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/2AAC/ADC;Ctrl-V 5DC;PCB Mnt;SMT - 70158661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/2AAC/ADC;Ctrl-V 5DC;PCB Mnt;SMT
70158661
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/2AAC/ADC;Ctrl-V 5DC;PCB Mnt;SMT 70158661
Gold-Clad Silver Alloy Contact, Low Profile Surface Mount Relays Tape and reel package is available as standard packing style Surge withstand between contacts and coil is 2500 V Breakdown voltage between contacts and coil is 1500 V High capacity is 2 A Low profile surface mount relay with gold clad silver alloy contact.

Gold-Clad Silver Alloy Contact, Low Profile Surface Mount Relays

  • Tape and reel package is available as standard packing style
  • Surge withstand between contacts and coil is 2500 V
  • Breakdown voltage between contacts and coil is 1500 V
  • High capacity is 2 A
    Low profile surface mount relay with gold clad silver alloy contact.
Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TQ2SA-L-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SA-L-5V
Relays - Signal Relays, Up to 2 Amps TQ2SA-L-5V
RELAY TELECOM DPDT 2A 5V

RELAY TELECOM DPDT 2A 5V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 91B1363 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
91B1363
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 91B1363
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Coil Current:14mA RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Coil Current:14mA RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Relay, Dpdt, 5Vdc, 2A, Smd Rohs Compliant Panasonic - 09AK9043 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5Vdc, 2A, Smd Rohs Compliant Panasonic
09AK9043
Signal Relay, Dpdt, 5Vdc, 2A, Smd Rohs Compliant Panasonic 09AK9043
SIGNAL RELAY, DPDT, 5VDC, 2A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 5VDC, 2A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Safety Relays Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number 189-TQ2SA-L-5V 6996263 937516-TQ2SA-L-5V 70158661 TQ2SA-L-5V 91B1363 09AK9043
Product Name SMD 2A Relay Signal Relays Signal Relays, Up to 2 Amps - TQ2SA-L-5V Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/2AAC/ADC;Ctrl-V 5DC;PCB Mnt;SMT Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Signal Relay, Dpdt, 5Vdc, 2A, Smd Rohs Compliant Panasonic
Approvals RoHS UL, CSA RoHS RoHS
Channels Double Throw
Mounting Surface mount PCBoard; Surface Mount PCBoard Surface Mount Surface Mount
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data