RELAY TELECOM DPDT 2A 4.5V
SIGNAL RELAY, DPDT, 4.5VDC, 2A, PCB; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Coil Resistance:289.3ohm;
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | TQ2SA-L-4.5V | 10C9805 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 4.5Vdc, 2A, Pcb; Contact Configuration Panasonic |
| Mounting | Surface Mount | Surface Mount |
| Switch Configuration | FormC | |
| Poles | Double Pole (DP) | |
| Throw | Double Throw |