Panasonic TQ2SA-L-12V Signal Relay
Panasonic TQ2SA-L-12V Signal Relay
12VDC Latching DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TQ2SA-L-12V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L-12V can be used for catalog matching and distributor lookup.
SIGNAL RELAY, DPDT, 12VDC, 2A, SMD; Contact Configuration:DPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Coil Resistance:2.057kohm
RELAY TELECOM DPDT 2A 12V
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 6996250 | 189-TQ2SA-L-12V | 94B9108 | TQ2SA-L-12V |
| Product Name | Signal Relays | SMD 2A Relay | Signal Relay, Dpdt, 12Vdc, 2A, Smd; Contact Configuration Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | Surface Mount | Surface Mount | |
| Approvals | RoHS | RoHS | ||
| Poles | Double Pole (DP) |