Panasonic Signal Relays, Up to 2 Amps - TQ2SA-9V TQ2SA-9V

Description
Manufacturer: Panasonic Win Source Part Number: 901101-TQ2SA-9V Series: TQ-SMD Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TQ2SA Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8536.41.0020 Other Part Number: -TQ2SA, TQ2SA9V, TQ2SA-9V-ND, 255-3462
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 901101-TQ2SA-9V Series: TQ-SMD Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TQ2SA Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8536.41.0020 Other Part Number: -TQ2SA, TQ2SA9V, TQ2SA-9V-ND, 255-3462
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - TQ2SA-9V - 901101-TQ2SA-9V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TQ2SA-9V
901101-TQ2SA-9V
Signal Relays, Up to 2 Amps - TQ2SA-9V 901101-TQ2SA-9V
Manufacturer: Panasonic Win Source Part Number: 901101-TQ2SA-9V Series: TQ-SMD Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Tube Mounting: Surface Mount Family Name: TQ2SA Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8536.41.0020 Other Part Number: -TQ2SA, TQ2SA9V, TQ2SA-9V-ND, 255-3462

Manufacturer: Panasonic
Win Source Part Number: 901101-TQ2SA-9V
Series: TQ-SMD
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Tube
Mounting: Surface Mount
Family Name: TQ2SA
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8536.41.0020
Other Part Number: -TQ2SA, TQ2SA9V, TQ2SA-9V-ND, 255-3462

Buy Now Datasheet
Singapore, Singapore
SMD 2A Relay
189-TQ2SA-9V
SMD 2A Relay 189-TQ2SA-9V
DPDT Telecom Relay, 9VDC Coil, 2A Contact, Surface Mount Product overview: TQ2SA-9V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-9V can be used for catalog matching and distributor lookup.

DPDT Telecom Relay, 9VDC Coil, 2A Contact, Surface Mount Product overview: TQ2SA-9V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-9V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Relays - 2474373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474373
Power Relays 2474373
Panasonic TQ2SA-9V Non-Latching Relay

Panasonic TQ2SA-9V Non-Latching Relay

Supplier's Site
Power Relays - 2474375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474375
Power Relays 2474375
Panasonic TQ2SA-9V Non-Latching Relay

Panasonic TQ2SA-9V Non-Latching Relay

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TQ2SA-9V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SA-9V
Relays - Signal Relays, Up to 2 Amps TQ2SA-9V
RELAY TELECOM DPDT 2A 9V

RELAY TELECOM DPDT 2A 9V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 50B890 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
50B890
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 50B890
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays High Voltage Relays Solid State Relays Electromechanical Relays
Product Number 901101-TQ2SA-9V 189-TQ2SA-9V 2474373 TQ2SA-9V 50B890
Product Name Signal Relays, Up to 2 Amps - TQ2SA-9V SMD 2A Relay Power Relays Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Approvals RoHS RoHS RoHS
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data