TQ Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 9VDC, SMD ROHS COMPLIANT: YES
RELAY TELECOM DPDT 2A 9V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 10C9861 | TQ2SA-9V-Z |
| Product Name | Tq Relay Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS |