Panasonic Power Relays TQ2SA-5V

Description
Panasonic TQ2SA-5V High Frequency Relay
Request a Quote Datasheet
Description
Panasonic TQ2SA-5V High Frequency Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8154874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8154874
Power Relays 8154874
Panasonic TQ2SA-5V High Frequency Relay

Panasonic TQ2SA-5V High Frequency Relay

Supplier's Site
Power Relays - 2474370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474370
Power Relays 2474370
Panasonic TQ2SA-5V Non-Latching Relay

Panasonic TQ2SA-5V Non-Latching Relay

Supplier's Site
Power Relays - 2474369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474369
Power Relays 2474369
Panasonic TQ2SA-5V Non-Latching Relay

Panasonic TQ2SA-5V Non-Latching Relay

Supplier's Site
Singapore, Singapore
SMD 2A Relay
189-TQ2SA-5V
SMD 2A Relay 189-TQ2SA-5V
5VDC DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TQ2SA-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-5V can be used for catalog matching and distributor lookup.

5VDC DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TQ2SA-5V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TQ2SA-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SA-5V
Relays - Signal Relays, Up to 2 Amps TQ2SA-5V
RELAY TELECOM DPDT 2A 5V

RELAY TELECOM DPDT 2A 5V

Supplier's Site
Futian, Shenzhen, China
Relays >> Signal Relays
TQ2SA-5V
Relays >> Signal Relays TQ2SA-5V
DPDT (2 Form C) 2A 5V SMD,9x14mm Signal Relays ROHS

DPDT (2 Form C) 2A 5V SMD,9x14mm Signal Relays ROHS

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 64K3205 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
64K3205
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 64K3205
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Signal Relay, Tq-Smd Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Panasonic - 24M8565 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Tq-Smd Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Panasonic
24M8565
Signal Relay, Tq-Smd Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Panasonic 24M8565
Signal Relay, TQ-SMD Series, Non Latching, DPDT, SMD, 2 A, 5 VDC RoHS Compliant: Yes

Signal Relay, TQ-SMD Series, Non Latching, DPDT, SMD, 2 A, 5 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 125/220AC/DC;SMT - 70158585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 125/220AC/DC;SMT
70158585
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 125/220AC/DC;SMT 70158585
Low Profile Surface Mount Relay, 2 A Rated Current, 30 VDC Low-profile: 6 mm .236 inch in height conforming to EIA standards (Tape height: max. 6.5 mm .256 inch ) Tape and reel package is available as standard packing style Surge withstand between contacts and coil: 2,500 V Breakdown voltage between contacts 2 Form C contact. Gold-clad silver alloy contact material. Standard surface mount terminal.

Low Profile Surface Mount Relay, 2 A Rated Current, 30 VDC

  • Low-profile: 6 mm .236 inch in height conforming to EIA standards (Tape height: max. 6.5 mm .256 inch )
  • Tape and reel package is available as standard packing style
  • Surge withstand between contacts and coil: 2,500 V
  • Breakdown voltage between contacts
    2 Form C contact. Gold-clad silver alloy contact material. Standard surface mount terminal.
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Solid State Relays Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 8154874 2474370 189-TQ2SA-5V TQ2SA-5V TQ2SA-5V 64K3205 24M8565 70158585
Product Name Power Relays Power Relays SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Relays >> Signal Relays Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Signal Relay, Tq-Smd Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Panasonic Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 5DC;Vol-Rtg 125/220AC/DC;SMT
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
DC Coil Voltage 5 volts 5 volts 5 volts 5 volts
Approvals RoHS RoHS RoHS RoHS RoHS RoHS UL, CSA
Operating Temp -40 F (-40 C) -40 F (-40 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data