Panasonic Power Relays TQ2SA-5V-Z

Description
Panasonic TQ2SA-5V-Z Non-Latching Relay
Request a Quote Datasheet
Description
Panasonic TQ2SA-5V-Z Non-Latching Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2474372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474372
Power Relays 2474372
Panasonic TQ2SA-5V-Z Non-Latching Relay

Panasonic TQ2SA-5V-Z Non-Latching Relay

Supplier's Site
Power Relays - 2474371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474371
Power Relays 2474371
Panasonic TQ2SA-5V-Z Non-Latching Relay

Panasonic TQ2SA-5V-Z Non-Latching Relay

Supplier's Site
Singapore, Singapore
SMD 2A Relay
189-TQ2SA-5V-Z
SMD 2A Relay 189-TQ2SA-5V-Z
DPDT 2A 5VDC Relay, Telecom, Surface Mount Product overview: TQ2SA-5V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-5V-Z can be used for catalog matching and distributor lookup.

DPDT 2A 5VDC Relay, Telecom, Surface Mount Product overview: TQ2SA-5V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-5V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Relays >> Signal Relays
TQ2SA-5V-Z
Relays >> Signal Relays TQ2SA-5V-Z
2A 5V DPDT (2 Form C) SMD,9x14mm Signal Relays ROHS

2A 5V DPDT (2 Form C) SMD,9x14mm Signal Relays ROHS

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 10C9856 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
10C9856
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 10C9856
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 28X3223 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
28X3223
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 28X3223
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site
Signal Relay, Tq-Smd Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Panasonic - 09X0611 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Tq-Smd Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Panasonic
09X0611
Signal Relay, Tq-Smd Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Panasonic 09X0611
Signal Relay, TQ-SMD Series, Non Latching, DPDT, SMD, 2 A, 5 VDC RoHS Compliant: Yes

Signal Relay, TQ-SMD Series, Non Latching, DPDT, SMD, 2 A, 5 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TQ2SA-5V-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SA-5V-Z
Relays - Signal Relays, Up to 2 Amps TQ2SA-5V-Z
RELAY TELECOM DPDT 2A 5V

RELAY TELECOM DPDT 2A 5V

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 2474372 189-TQ2SA-5V-Z TQ2SA-5V-Z 10C9856 09X0611 TQ2SA-5V-Z
Product Name Power Relays SMD 2A Relay Relays >> Signal Relays Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Signal Relay, Tq-Smd Series, Non Latching, Dpdt, Smd, 2 A, 5 Vdc Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 5 volts 5 volts 5 volts
Approvals RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data