RELAY TELECOM DPDT 2A 48V
TQ Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 48VDC, SMD ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | TQ2SA-48V-Z | 10C9854 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Tq Relay Rohs Compliant Panasonic |
| Mounting | Surface Mount |