Panasonic SMD 2A Relay TQ2SA-3V

Description
3VDC DPDT 2A 250VAC/220VDC SMD Relay Product overview: TQ2SA-3V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-3V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3VDC DPDT 2A 250VAC/220VDC SMD Relay Product overview: TQ2SA-3V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-3V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TQ2SA-3V
SMD 2A Relay 189-TQ2SA-3V
3VDC DPDT 2A 250VAC/220VDC SMD Relay Product overview: TQ2SA-3V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-3V can be used for catalog matching and distributor lookup.

3VDC DPDT 2A 250VAC/220VDC SMD Relay Product overview: TQ2SA-3V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-3V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays - 6996247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
6996247
Signal Relays 6996247
Panasonic TQ2SA-3V Signal Relay

Panasonic TQ2SA-3V Signal Relay

Supplier's Site
Signal Relays - 1738975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1738975
Signal Relays 1738975
Panasonic TQ2SA-3V Signal Relay

Panasonic TQ2SA-3V Signal Relay

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TQ2SA-3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SA-3V
Relays - Signal Relays, Up to 2 Amps TQ2SA-3V
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 10C9847 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
10C9847
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 10C9847
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Safety Relays Solid State Relays Electromechanical Relays
Product Number 189-TQ2SA-3V 6996247 TQ2SA-3V 10C9847
Product Name SMD 2A Relay Signal Relays Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
Approvals RoHS RoHS
Channels Double Throw
Mounting PCBoard; Pcb mount Surface Mount Surface Mount
Switch Configuration FormC
Unlock Full Specs
to access all available technical data