Panasonic Signal Relays TQ2SA-24V

Description
Panasonic TQ2SA-24V Signal Relay
Request a Quote Datasheet
Description
Panasonic TQ2SA-24V Signal Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 6996244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
6996244
Signal Relays 6996244
Panasonic TQ2SA-24V Signal Relay

Panasonic TQ2SA-24V Signal Relay

Supplier's Site
Signal Relays - 1738974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1738974
Signal Relays 1738974
Panasonic TQ2SA-24V Signal Relay

Panasonic TQ2SA-24V Signal Relay

Supplier's Site
Singapore, Singapore
SMD 2A Relay
189-TQ2SA-24V
SMD 2A Relay 189-TQ2SA-24V
24VDC DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TQ2SA-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-24V can be used for catalog matching and distributor lookup.

24VDC DPDT Relay, 2A, 220VDC, Surface Mount Product overview: TQ2SA-24V from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-24V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - TQ2SA-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SA-24V
Relays - Signal Relays, Up to 2 Amps TQ2SA-24V
RELAY TELECOM DPDT 2A 24V

RELAY TELECOM DPDT 2A 24V

Supplier's Site
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 125/220AC/DC - 70158584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 125/220AC/DC
70158584
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 125/220AC/DC 70158584
Low Profile Surface Mount Relay, 2 A Rated Current, 30 VDC Low-profile: 6 mm .236 inch in height conforming to EIA standards (Tape height: max. 6.5 mm .256 inch ) Tape and reel package is available as standard packing style Surge withstand between contacts and coil: 2,500 V Breakdown voltage between contacts 2 Form C contact. Gold-clad silver alloy contact material. Standard surface mount terminal.

Low Profile Surface Mount Relay, 2 A Rated Current, 30 VDC

  • Low-profile: 6 mm .236 inch in height conforming to EIA standards (Tape height: max. 6.5 mm .256 inch )
  • Tape and reel package is available as standard packing style
  • Surge withstand between contacts and coil: 2,500 V
  • Breakdown voltage between contacts
    2 Form C contact. Gold-clad silver alloy contact material. Standard surface mount terminal.
Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 64K3204 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
64K3204
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 64K3204
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Safety Relays Solid State Relays Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number 6996244 189-TQ2SA-24V TQ2SA-24V 70158584 64K3204
Product Name Signal Relays SMD 2A Relay Relays - Signal Relays, Up to 2 Amps Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 125/220AC/DC Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
Channels Double Throw
Mounting PCBoard; Pcb mount Surface Mount PCBoard Surface Mount
Approvals RoHS UL, CSA RoHS
Switch Configuration FormC
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data