Panasonic SMD 2A Relay TQ2SA-12V-Z

Description
12VDC DPDT 2A Telecom Relay, SMD, 125VAC/220VDC Product overview: TQ2SA-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-12V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12VDC DPDT 2A Telecom Relay, SMD, 125VAC/220VDC Product overview: TQ2SA-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-12V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TQ2SA-12V-Z
SMD 2A Relay 189-TQ2SA-12V-Z
12VDC DPDT 2A Telecom Relay, SMD, 125VAC/220VDC Product overview: TQ2SA-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-12V-Z can be used for catalog matching and distributor lookup.

12VDC DPDT 2A Telecom Relay, SMD, 125VAC/220VDC Product overview: TQ2SA-12V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-12V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relay, Dpdt, 12Vdc, 1A, Smd Rohs Compliant Panasonic - 70AH6608 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 12Vdc, 1A, Smd Rohs Compliant Panasonic
70AH6608
Signal Relay, Dpdt, 12Vdc, 1A, Smd Rohs Compliant Panasonic 70AH6608
SIGNAL RELAY, DPDT, 12VDC, 1A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 12VDC, 1A, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TQ2SA-12V-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SA-12V-Z
Relays - Signal Relays, Up to 2 Amps TQ2SA-12V-Z
RELAY TELECOM DPDT 2A 12V

RELAY TELECOM DPDT 2A 12V

Supplier's Site
Futian, Shenzhen, China
Relays >> Signal Relays
TQ2SA-12V-Z
Relays >> Signal Relays TQ2SA-12V-Z
DPDT (2 Form C) 2A 12V SMD,9x14mm Signal Relays ROHS

DPDT (2 Form C) 2A 12V SMD,9x14mm Signal Relays ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 189-TQ2SA-12V-Z 70AH6608 TQ2SA-12V-Z TQ2SA-12V-Z
Product Name SMD 2A Relay Signal Relay, Dpdt, 12Vdc, 1A, Smd Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps Relays >> Signal Relays
Approvals RoHS RoHS RoHS
Mounting Surface Mount Socket or Plug-in Style
Switch Configuration FormC
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data