Panasonic SMD 2A Relay TQ2SA-12V-X

Description
12VDC DPDT Signal Relay, 2A, SMD, 1.028kR Coil Product overview: TQ2SA-12V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-12V-X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12VDC DPDT Signal Relay, 2A, SMD, 1.028kR Coil Product overview: TQ2SA-12V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-12V-X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TQ2SA-12V-X
SMD 2A Relay 189-TQ2SA-12V-X
12VDC DPDT Signal Relay, 2A, SMD, 1.028kR Coil Product overview: TQ2SA-12V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-12V-X can be used for catalog matching and distributor lookup.

12VDC DPDT Signal Relay, 2A, SMD, 1.028kR Coil Product overview: TQ2SA-12V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-12V-X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tq Relay Panasonic - 10C9843 - Newark, An Avnet Company
Chicago, IL, United States
Tq Relay Panasonic
10C9843
Tq Relay Panasonic 10C9843
TQ Relay

TQ Relay

Supplier's Site
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
TQ2SA-12V-X
Relays - Signal Relays, Up to 2 Amps TQ2SA-12V-X
RELAY TELECOM DPDT 2A 12V

RELAY TELECOM DPDT 2A 12V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-TQ2SA-12V-X 10C9843 TQ2SA-12V-X
Product Name SMD 2A Relay Tq Relay Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS
Unlock Full Specs
to access all available technical data