Panasonic TQ2-L2-9V Latching Relay
Panasonic TQ2-L2-9V Latching Relay
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 9V
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2474362 | 64K3196 | TQ2-L2-9V |
| Product Name | Signal Relays | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | ||
| Mounting | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |