Panasonic TQ2-L2-5V Signal Relay
RELAY TELECOM DPDT 1A 5V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, TQ Series, Latching Dual Coil, DPDT, Through Hole, 1 A, 5 VDC RoHS Compliant: Yes
1 A Rated Current, 110 VDC, 125 VAC Rating Voltage, Low Profile Relay
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 8154868 | TQ2-L2-5V | 64K3195 | 26M4310 | 70158582 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Signal Relay, Tq Series, Latching Dual Coil, Dpdt, Through Hole, 1 A, 5 Vdc Rohs Compliant Panasonic | Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/1AAC/ADC;Ctrl-V 5DC;PCB Mnt;Solder |
| Channels | Double Throw | ||||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | PCBoard | |
| Switch Configuration | FormC | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |