Panasonic TQ2-L2-3V Latching Relay
Panasonic TQ2-L2-3V Latching Relay
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1273817-TQ2-L2-3V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 45 Ohms
Coil Current: 66.7mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Latching, Dual Coil
Coil Voltage: 3VDC
Contact Rating (Current): 1A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 3ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 2.25 VDC
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 3V
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2474360 | 1273817-TQ2-L2-3V | 64K3194 | TQ2-L2-3V |
| Product Name | Signal Relays | Signal Relays, Up to 2 Amps - TQ2-L2-3V | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Resistance | 45 ohms | |||
| Poles | Double Pole (DP) |