Panasonic Relays - Signal Relays, Up to 2 Amps TQ2-L2-24V

Description
Win Source Part Number: 1355486-TQ2-L2-24V Category: Relays - Signal Relays, Up to 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: TQ Package: Tube Product Status: Active Base Product Number: TQ2-L Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver (Ag), Gold (Au) Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 125VAC, 110VDC - Max Coil Current: 12.5 mA Coil Type: Latching, Dual Coil Must Operate Voltage: 18 VDC Operate Time: 3 ms Release Time: 3 ms Relay Type: Telecom Coil Resistance: 1.92 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1355486-TQ2-L2-24V Category: Relays - Signal Relays, Up to 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: TQ Package: Tube Product Status: Active Base Product Number: TQ2-L Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver (Ag), Gold (Au) Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 125VAC, 110VDC - Max Coil Current: 12.5 mA Coil Type: Latching, Dual Coil Must Operate Voltage: 18 VDC Operate Time: 3 ms Release Time: 3 ms Relay Type: Telecom Coil Resistance: 1.92 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - 1355486-TQ2-L2-24V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1355486-TQ2-L2-24V
Relays - Signal Relays, Up to 2 Amps 1355486-TQ2-L2-24V
Win Source Part Number: 1355486-TQ2-L2-24V Category: Relays - Signal Relays, Up to 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: TQ Package: Tube Product Status: Active Base Product Number: TQ2-L Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver (Ag), Gold (Au) Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 1 A Switching Voltage: 125VAC, 110VDC - Max Coil Current: 12.5 mA Coil Type: Latching, Dual Coil Must Operate Voltage: 18 VDC Operate Time: 3 ms Release Time: 3 ms Relay Type: Telecom Coil Resistance: 1.92 kOhms

Win Source Part Number: 1355486-TQ2-L2-24V
Category: Relays - Signal Relays, Up to 2 Amps
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: TQ
Package: Tube
Product Status: Active
Base Product Number: TQ2-L
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver (Ag), Gold (Au)
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 1 A
Switching Voltage: 125VAC, 110VDC - Max
Coil Current: 12.5 mA
Coil Type: Latching, Dual Coil
Must Operate Voltage: 18 VDC
Operate Time: 3 ms
Release Time: 3 ms
Relay Type: Telecom
Coil Resistance: 1.92 kOhms

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - TQ2-L2-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2-L2-24V
Relays - Signal Relays, Up to 2 Amps TQ2-L2-24V
RELAY TELECOM DPDT 1A 24V

RELAY TELECOM DPDT 1A 24V

Supplier's Site
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/1AAC/ADC;Ctrl-V 24DC;PCB Mnt;10 Pin - 70158660 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/1AAC/ADC;Ctrl-V 24DC;PCB Mnt;10 Pin
70158660
Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/1AAC/ADC;Ctrl-V 24DC;PCB Mnt;10 Pin 70158660
24 VDC (Typ.) Voltage Rating, Gold-Clad Silver Contact, Low Profile 2 Form C Relays Sealed construction allows automatic washing Self-clinching terminal also available Low profile 2 form c Relay with gold clad silver contact.

24 VDC (Typ.) Voltage Rating, Gold-Clad Silver Contact, Low Profile 2 Form C Relays

  • Sealed construction allows automatic washing
  • Self-clinching terminal also available
    Low profile 2 form c Relay with gold clad silver contact.
Supplier's Site
Signal Relay, Tq Series, Latching Dual Coil, Dpdt, Through Hole, 1 A, 24 Vdc Rohs Compliant Panasonic - 24M8563 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Tq Series, Latching Dual Coil, Dpdt, Through Hole, 1 A, 24 Vdc Rohs Compliant Panasonic
24M8563
Signal Relay, Tq Series, Latching Dual Coil, Dpdt, Through Hole, 1 A, 24 Vdc Rohs Compliant Panasonic 24M8563
Signal Relay, TQ Series, Latching Dual Coil, DPDT, Through Hole, 1 A, 24 VDC RoHS Compliant: Yes

Signal Relay, TQ Series, Latching Dual Coil, DPDT, Through Hole, 1 A, 24 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number 1355486-TQ2-L2-24V TQ2-L2-24V 70158660 24M8563
Product Name Relays - Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Relay;E-Mech;Latching;DPDT-NO/NC;Cur-Rtg 0.5/1AAC/ADC;Ctrl-V 24DC;PCB Mnt;10 Pin Signal Relay, Tq Series, Latching Dual Coil, Dpdt, Through Hole, 1 A, 24 Vdc Rohs Compliant Panasonic
Mounting PCBoard; Through Hole Through Hole PCBoard
Resistance 1920 ohms
Switch Configuration FormC
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data