Manufacturer: Panasonic Electric Works
Win Source Part Number: 1273818-TQ2-L-5V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 250 Ohms
Coil Current: 20.0mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 5VDC
Contact Rating (Current): 1A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 3ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Test & Measurement
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
Panasonic TQ2-L-5V Signal Relay
Panasonic TQ2-L-5V Signal Relay
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, TQ Series, Latching Single Coil, DPDT, Through Hole, 1 A, 5 VDC RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 5V
| Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1273818-TQ2-L-5V | 6996231 | 64K3191 | 59M2844 | TQ2-L-5V |
| Product Name | Electronic Wholesale - TQ2-L-5V | Signal Relays | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Signal Relay, Tq Series, Latching Single Coil, Dpdt, Through Hole, 1 A, 5 Vdc Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Resistance | 250 ohms | ||||
| Channels | Double Throw | ||||
| Poles | Double Pole (DP) |