Panasonic Relays - Signal Relays, Up to 2 Amps TQ2-L-4.5V

Description
RELAY TELECOM DPDT 1A 4.5V
Description
RELAY TELECOM DPDT 1A 4.5V

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - TQ2-L-4.5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2-L-4.5V
Relays - Signal Relays, Up to 2 Amps TQ2-L-4.5V
RELAY TELECOM DPDT 1A 4.5V

RELAY TELECOM DPDT 1A 4.5V

Supplier's Site
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic - 90F5808 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
90F5808
Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic 90F5808
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays
Product Number TQ2-L-4.5V 90F5808
Product Name Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic
Mounting Through Hole PCBoard; Through Hole
Switch Configuration FormC
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT312SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details