Signal Relay; Product Range:-; Relay Terminals:Through Hole; Approvals & Standards:CSA, UL; Coil Voltage DC Max:12V RoHS Compliant: Yes
SIGNAL RELAY, 12V, THT ROHS COMPLIANT: YES
RELAY TELECOM DPDT 1A 24V
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 87F3173 | 09AK9040 | TQ2-L-24V |
| Product Name | Signal Relay; Product Range Panasonic | Signal Relay, 12V, Tht Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS | RoHS |