Panasonic TQ2-9V Non-Latching Relay
Panasonic TQ2-9V Non-Latching Relay
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 9V
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2474359 | 87F3165 | TQ2-9V |
| Product Name | Power Relays | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 9 volts | 9 volts | |
| Approvals | RoHS | RoHS |