Panasonic TQ2-6V Non-Latching Relay
Panasonic TQ2-6V Non-Latching Relay
RELAY TELECOM DPDT 1A 6V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:6VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474356 | TQ2-6V | 64K3201 |
| Product Name | Power Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 6 volts | 6 volts | |
| Approvals | RoHS | RoHS |