The TQ2-5VDC is a 2-form C, single side stable, 5V DC coil signal relay with a nominal operating power of 140 mW, designed for through-hole mounting on printed circuit boards. It features gold-clad twin crossbar contacts, a low thermal electromotive force of approximately 5 µV, and complies with JIS C0806 specifications. The relay measures 14.0 mm × 9.0 mm × 5.0 mm and is RoHS compliant. UL and CSA approvals are applicable to this variant, with UL file No. E43149 and CSA file No. LR26550.
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 04M7538 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Mounting | PCBoard; Through Hole |