1 A Rated Current, 110 VDC, 125 VAC Rating Voltage, Low Profile Relay
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 5V
| RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 8154859 | 70158581 | 64K3200 | TQ2-5V |
| Product Name | Signal Relays | Relay;E-Mech;Comm/Signal;DPDT-NO/NC;Cur-Rtg 0.5/1AAC/ADC;Ctrl-V 5DC;TQ Series | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole |
| Relay Type | General | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |