Manufacturer: Panasonic Electric Works
Win Source Part Number: 1273816-TQ2-3V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 64.3 Ohms
Coil Current: 46.7mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 3VDC
Contact Rating (Current): 1A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 3ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 2.25 VDC
Must Release Voltage: 0.3 VDC
1A 3V DPDT (2 Form C) DIP,9x14mm Signal Relays ROHS
RELAY TELECOM DPDT 1A 3V
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; Contact RoHS Compliant: Yes
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1273816-TQ2-3V | TQ2-3V | TQ2-3V | 73K2455 |
| Product Name | Electronic Wholesale - TQ2-3V | Relays >> Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic |
| Mounting | PCBoard; Through Hole | Socket or Plug-in Style | Through Hole | PCBoard; Through Hole |
| Resistance | 64 ohms | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS |