RELAY TELECOM DPDT 1A 24V
TQ Relay (MBB) RoHS Compliant: Yes
TQ Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 24VDC, THT ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | TQ2-2M-24V | 13P9192 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Tq Relay (Mbb) Rohs Compliant Panasonic |
| Mounting | Through Hole |