Panasonic TQ2-2M-12V Non-Latching Relay
Panasonic TQ2-2M-12V Non-Latching Relay
RELAY TELECOM DPDT 1A 12V
TQ Relay RoHS Compliant: Yes
SIGNAL RELAY, DPDT, 12VDC, THT ROHS COMPLIANT: YES
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 2474353 | TQ2-2M-12V | 10C9756 |
| Product Name | Power Relays | Relays - Signal Relays, Up to 2 Amps | Tq Relay Rohs Compliant Panasonic |
| Features | Latching | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 12 volts |