1 A Rated Current, 110 VDC, 125 VAC Rating Voltage, Low Profile Relay
DPDT (2 Form C) 1A 24V DIP,9x14mm Signal Relays ROHS
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
RELAY TELECOM DPDT 1A 24V
| Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 70158658 | TQ2-24V | 64K3198 | TQ2-24V |
| Product Name | Relay;E-Mech;Comm/Signal;DPDT-NO/NC;Cur-Rtg 0.5/1AAC/ADC;Ctrl-V 24DC;TQ Series | Relays >> Signal Relays | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | Socket or Plug-in Style | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | UL, CSA | RoHS | RoHS |