RELAY TELECOM DPDT 1A 12V
1 A Rated Current, 110 VDC, 125 VAC Rating Voltage, Low Profile Relay
1A 12V DPDT (2 Form C) DIP,9x14mm Signal Relays ROHS
RELAY, SIGNAL, DPDT, 30VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, TQ Series, Non Latching, DPDT, Through Hole, 1 A, 12 VDC RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 8154855 | TQ2-12V | 70158580 | TQ2-12V | 64K3197 | 98K1837 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay;E-Mech;Comm/Signal;DPDT-NO/NC;Cur-Rtg 0.5/1AAC/ADC;Ctrl-V 12DC;TQ Series | Relays >> Signal Relays | Relay, Signal, Dpdt, 30Vdc, 1A; Coil Voltage Panasonic | Signal Relay, Tq Series, Non Latching, Dpdt, Through Hole, 1 A, 12 Vdc Rohs Compliant Panasonic |
| Channels | Double Throw | |||||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard | Socket or Plug-in Style | PCBoard; Through Hole | |
| Switch Configuration | FormC | |||||
| Relay Type | General | |||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |