Separately-Excited Step-Down Switching Regulator(12V Output Type)
Buck Switching Regulator IC Positive Fixed 12V 1 Output 8A TO-220-5 Full Pack, Formed Leads
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TN8D51A-HB11-E | TN8D51A-HB11-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Full Pack, Formed Leads |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage Type | Fixed; Fixed | |
| Output Voltage | 12 to ? volts |