Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-220-5 Full Pack, Formed Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TN5D51A-HB11-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-5 Full Pack, Formed Leads |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 12 to ? volts |