Buck Switching Regulator IC Positive Adjustable 2.7V 1 Output 5A TO-220-5 Full Pack, Formed Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TN5D01A-HCC11-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 Full Pack, Formed Leads |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 2.7 to 4.9 volts |