RELAY, SIGNAL, DPDT, 125VAC, 110VDC, 1A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:125V RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 1A 24V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 64K3185 | TN2-L2-24V |
| Product Name | Relay, Signal, Dpdt, 125Vac, 110Vdc, 1A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| Approvals | RoHS |