Panasonic Signal Relays, Up to 2 Amps - TN2-H-5V TN2-H-5V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1271488-TN2-H-5V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 178 Ohms Coil Current: 28.1mA Operate Time: 3ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 1A Switching Voltage: 125VAC, 110VDC - Max Release Time: 3ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1271488-TN2-H-5V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 178 Ohms Coil Current: 28.1mA Operate Time: 3ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 1A Switching Voltage: 125VAC, 110VDC - Max Release Time: 3ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - TN2-H-5V - 1271488-TN2-H-5V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TN2-H-5V
1271488-TN2-H-5V
Signal Relays, Up to 2 Amps - TN2-H-5V 1271488-TN2-H-5V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1271488-TN2-H-5V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Coil Resistance: 178 Ohms Coil Current: 28.1mA Operate Time: 3ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 1A Switching Voltage: 125VAC, 110VDC - Max Release Time: 3ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1271488-TN2-H-5V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 178 Ohms
Coil Current: 28.1mA
Operate Time: 3ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 1A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 3ms
Seal Rating: Sealed - Fully
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC

Buy Now
Relays - Signal Relays, Up to 2 Amps - TN2-H-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TN2-H-5V
Relays - Signal Relays, Up to 2 Amps TN2-H-5V
RELAY GENERAL PURPOSE DPDT 1A 5V

RELAY GENERAL PURPOSE DPDT 1A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 1271488-TN2-H-5V TN2-H-5V
Product Name Signal Relays, Up to 2 Amps - TN2-H-5V Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data