Manufacturer: Panasonic Electric Works
Win Source Part Number: 1271472-TN2-4.5V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 145 Ohms
Coil Current: 31.1mA
Operate Time: 3ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 1A
Switching Voltage: 125VAC, 110VDC - Max
Release Time: 3ms
Seal Rating: Sealed - Fully
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing, Communications & Networking, Test & Measurement
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC
RELAY GEN PURPOSE DPDT 1A 4.5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 1271472-TN2-4.5V | TN2-4.5V |
| Product Name | Signal Relays, Up to 2 Amps - TN2-4.5V | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |