Manufacturer: AMIS
Category: Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Coil Voltage: 6VAC
Contact Form: Stamped
Contact Rating (Current): 500 mA
Switching Voltage: 100VAC, 100VDC - Max
Coil Current: 200mA
RELAY GENERAL PURPOSE SPDT 2A 5V
RELAY, SIGNAL, SPDT, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Signal Relay, TK Series, DC Monostable, SPDT, Through Hole, 2 A, 5 VDC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | TK1-5V | 64K3183 | 13P9055 | |
| Product Name | Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 220Vdc, 2A; Coil Voltage Panasonic | Signal Relay, Tk Series, Dc Monostable, Spdt, Through Hole, 2 A, 5 Vdc Panasonic |
| Mounting | PCBoard; Fixed | Through Hole | PCBoard; Through Hole | |
| Application Type | General | |||
| Switch Configuration | FormC | |||
| Poles | Single Pole (SP) |