Panasonic Relays - Signal Relays, Up to 2 Amps TK1-12V

Description
RELAY GEN PURPOSE SPDT 2A 12V
Datasheet
Description
RELAY GEN PURPOSE SPDT 2A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - TK1-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TK1-12V
Relays - Signal Relays, Up to 2 Amps TK1-12V
RELAY GEN PURPOSE SPDT 2A 12V

RELAY GEN PURPOSE SPDT 2A 12V

Supplier's Site
Relay, Signal, Spdt, 220Vdc, 2A; Coil Voltage Panasonic - 67K1254 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 220Vdc, 2A; Coil Voltage Panasonic
67K1254
Relay, Signal, Spdt, 220Vdc, 2A; Coil Voltage Panasonic 67K1254
RELAY, SIGNAL, SPDT, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays
Product Number TK1-12V 67K1254
Product Name Relays - Signal Relays, Up to 2 Amps Relay, Signal, Spdt, 220Vdc, 2A; Coil Voltage Panasonic
Application Type General
Mounting Through Hole PCBoard; Through Hole
Switch Configuration FormC
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data