Panasonic Sensors, Transducers - Temperature Sensors - NTC Thermistors TK1-12V

Description
Manufacturer: AMIS Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Coil Voltage: 24VDC Contact Form: Stamped Contact Rating (Current): 16A Switching Voltage: 200VAC, 200VDC - Max Coil Current: 15 mA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Coil Voltage: 24VDC Contact Form: Stamped Contact Rating (Current): 16A Switching Voltage: 200VAC, 200VDC - Max Coil Current: 15 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - TK1-12V - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
TK1-12V
Sensors, Transducers - Temperature Sensors - NTC Thermistors TK1-12V
Manufacturer: AMIS Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Coil Voltage: 24VDC Contact Form: Stamped Contact Rating (Current): 16A Switching Voltage: 200VAC, 200VDC - Max Coil Current: 15 mA

Manufacturer: AMIS
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Coil Voltage: 24VDC
Contact Form: Stamped
Contact Rating (Current): 16A
Switching Voltage: 200VAC, 200VDC - Max
Coil Current: 15 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermistors
Product Number TK1-12V
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2120471P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 10 sec, in air
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Discrete NTC - 11029749-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details