Panasonic Switch, Toggle, Sp, On-Off, 10A, 250Vac; Switch Operation Panasonic T110A-AF

Description
SWITCH, TOGGLE, SP, ON-OFF, 10A, 250VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel; Contact Voltage AC Nom:250V; Switch RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SP, ON-OFF, 10A, 250VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel; Contact Voltage AC Nom:250V; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Sp, On-Off, 10A, 250Vac; Switch Operation Panasonic - 71Y9522 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Sp, On-Off, 10A, 250Vac; Switch Operation Panasonic
71Y9522
Switch, Toggle, Sp, On-Off, 10A, 250Vac; Switch Operation Panasonic 71Y9522
SWITCH, TOGGLE, SP, ON-OFF, 10A, 250VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel; Contact Voltage AC Nom:250V; Switch RoHS Compliant: Yes

SWITCH, TOGGLE, SP, ON-OFF, 10A, 250VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel; Contact Voltage AC Nom:250V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch -  - Radwell International
Willingboro, NJ, United States
Toggle Switch
Toggle Switch
PANASONIC Pilot Devices T110A-AF

PANASONIC Pilot Devices T110A-AF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Toggle Switches Toggle Switches
Product Number 71Y9522
Product Name Switch, Toggle, Sp, On-Off, 10A, 250Vac; Switch Operation Panasonic Toggle Switch
Switch Type Toggle Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1752888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round with Cap
Momentary Contact Switch Function On-On
View Details
2 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details