Panasonic Sensors, Transducers - Optical Sensors - Photoelectric, Industrial SW-111

Description
Win Source Part Number: 1376162-SW-111 Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Temperature Range - Operating: -25°C ~ 50°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Industrial Automation Sales Series: SW-100 Package: Box Product Status: Active Base Product Number: SW-11 HTSUS: 8536.50.9065 ECCN: EAR99 Voltage - Supply: 12V ~ 24V Ingress Protection: IP65 Response Time: 100ms Sensing Method: Through-Beam Light Source: Infrared Connection Method: Terminal
Request a Quote Datasheet
Description
Win Source Part Number: 1376162-SW-111 Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Temperature Range - Operating: -25°C ~ 50°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Industrial Automation Sales Series: SW-100 Package: Box Product Status: Active Base Product Number: SW-11 HTSUS: 8536.50.9065 ECCN: EAR99 Voltage - Supply: 12V ~ 24V Ingress Protection: IP65 Response Time: 100ms Sensing Method: Through-Beam Light Source: Infrared Connection Method: Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1376162-SW-111 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1376162-SW-111
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1376162-SW-111
Win Source Part Number: 1376162-SW-111 Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Temperature Range - Operating: -25°C ~ 50°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Industrial Automation Sales Series: SW-100 Package: Box Product Status: Active Base Product Number: SW-11 HTSUS: 8536.50.9065 ECCN: EAR99 Voltage - Supply: 12V ~ 24V Ingress Protection: IP65 Response Time: 100ms Sensing Method: Through-Beam Light Source: Infrared Connection Method: Terminal

Win Source Part Number: 1376162-SW-111
Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Temperature Range - Operating: -25°C ~ 50°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Industrial Automation Sales
Series: SW-100
Package: Box
Product Status: Active
Base Product Number: SW-11
HTSUS: 8536.50.9065
ECCN: EAR99
Voltage - Supply: 12V ~ 24V
Ingress Protection: IP65
Response Time: 100ms
Sensing Method: Through-Beam
Light Source: Infrared
Connection Method: Terminal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 1376162-SW-111
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2133759 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 7.87 to 394 inch (200 to 10000 mm)
Power Requirements DC Powered
View Details
Fork Shape DC Photoelectric Sensor - S4390 - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photoelectric Sensor - 42EF-R2MPB-A6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 6.85 inch (174 mm)
View Details