Panasonic General Purpose Relays ST2-L2-DC5V-F

Description
General Purpose Relays 8A 5VDC DPST 2 COIL LATCH PCB
Datasheet
Description
General Purpose Relays 8A 5VDC DPST 2 COIL LATCH PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ST2-L2-DC5V-F
General Purpose Relays ST2-L2-DC5V-F
General Purpose Relays 8A 5VDC DPST 2 COIL LATCH PCB

General Purpose Relays 8A 5VDC DPST 2 COIL LATCH PCB

Buy Now Datasheet
Relay, Power, Dpst-No/dpst-Nc, 5Vdc, 8A, Pcb; Contact Configuration Panasonic - 11N6025 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Power, Dpst-No/dpst-Nc, 5Vdc, 8A, Pcb; Contact Configuration Panasonic
11N6025
Relay, Power, Dpst-No/dpst-Nc, 5Vdc, 8A, Pcb; Contact Configuration Panasonic 11N6025
RELAY, POWER, DPST-NO/DPST-NC, 5VDC, 8A, PCB; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:5VDC; Contact Current:8A; Product Range:ST Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, POWER, DPST-NO/DPST-NC, 5VDC, 8A, PCB; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:5VDC; Contact Current:8A; Product Range:ST Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Power Relay, Dpst, 5Vdc, 8A, Tht Rohs Compliant Panasonic - 09AK8051 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst, 5Vdc, 8A, Tht Rohs Compliant Panasonic
09AK8051
Power Relay, Dpst, 5Vdc, 8A, Tht Rohs Compliant Panasonic 09AK8051
POWER RELAY, DPST, 5VDC, 8A, THT ROHS COMPLIANT: YES

POWER RELAY, DPST, 5VDC, 8A, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Power Relays, Over 2 Amps - ST2-L2-DC5V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST2-L2-DC5V-F
Relays - Power Relays, Over 2 Amps ST2-L2-DC5V-F
RELAY GEN PURPOSE DPST 8A 5V

RELAY GEN PURPOSE DPST 8A 5V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number ST2-L2-DC5V-F 11N6025 09AK8051 ST2-L2-DC5V-F
Product Name General Purpose Relays Relay, Power, Dpst-No/dpst-Nc, 5Vdc, 8A, Pcb; Contact Configuration Panasonic Power Relay, Dpst, 5Vdc, 8A, Tht Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS RoHS RoHS
DC Coil Voltage 5 volts 5 volts 5 volts
Features Latching Latching
Unlock Full Specs
to access all available technical data