Panasonic Power Relays, Over 2 Amps - ST2-L2-DC48V-F ST2-L2-DC48V-F

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260241-ST2-L2-DC48V -F Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 9 kOhms Coil Current: 4.7mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 48VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 38.4 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260241-ST2-L2-DC48V -F Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 9 kOhms Coil Current: 4.7mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 48VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 38.4 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ST2-L2-DC48V-F - 1260241-ST2-L2-DC48V-F - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ST2-L2-DC48V-F
1260241-ST2-L2-DC48V-F
Power Relays, Over 2 Amps - ST2-L2-DC48V-F 1260241-ST2-L2-DC48V-F
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260241-ST2-L2-DC48V -F Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 9 kOhms Coil Current: 4.7mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 48VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 38.4 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1260241-ST2-L2-DC48V-F
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 9 kOhms
Coil Current: 4.7mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 48VDC
Contact Rating (Current): 8A
Switching Voltage: 380VAC, 250VDC - Max
Release Time: 10ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 60°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 38.4 VDC

Buy Now
St Relay Rohs Compliant Panasonic - 29X3892 - Newark, An Avnet Company
Chicago, IL, United States
St Relay Rohs Compliant Panasonic
29X3892
St Relay Rohs Compliant Panasonic 29X3892
ST Relay RoHS Compliant: Yes

ST Relay RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ST2-L2-DC48V-F
General Purpose Relays ST2-L2-DC48V-F
General Purpose Relays 2 Form A 48VDC 2 coil Latching

General Purpose Relays 2 Form A 48VDC 2 coil Latching

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ST2-L2-DC48V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST2-L2-DC48V-F
Relays - Power Relays, Over 2 Amps ST2-L2-DC48V-F
RELAY GEN PURPOSE DPST 8A 48V

RELAY GEN PURPOSE DPST 8A 48V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1260241-ST2-L2-DC48V-F 29X3892 ST2-L2-DC48V-F ST2-L2-DC48V-F
Product Name Power Relays, Over 2 Amps - ST2-L2-DC48V-F St Relay Rohs Compliant Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 9000 ohms
Mounting PCBoard; Through Hole Through Hole
Approvals RoHS RoHS
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393118-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
4 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details