Panasonic Power Relays, Over 2 Amps - ST2-L2-DC24V ST2-L2-DC24V

Description
Manufacturer: Panasonic Win Source Part Number: 897819-ST2-L2-DC24V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 897819-ST2-L2-DC24V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ST2-L2-DC24V - 897819-ST2-L2-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ST2-L2-DC24V
897819-ST2-L2-DC24V
Power Relays, Over 2 Amps - ST2-L2-DC24V 897819-ST2-L2-DC24V
Manufacturer: Panasonic Win Source Part Number: 897819-ST2-L2-DC24V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 897819-ST2-L2-DC24V
Series: ST
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
ST2-L2-DC24V
Relays - Power Relays, Over 2 Amps ST2-L2-DC24V
RELAY GEN PURPOSE DPST 8A 24V

RELAY GEN PURPOSE DPST 8A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 897819-ST2-L2-DC24V ST2-L2-DC24V
Product Name Power Relays, Over 2 Amps - ST2-L2-DC24V Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
DC Coil Voltage 12 volts
Mounting Through Hole
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Type 20.22 - Modular step relay 16A - 202280240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
2 suppliers