RELAY GEN PURPOSE DPST 8A 24V
General Purpose Relays ST RELAY
ST Relay RoHS Compliant: Yes
POWER RELAY, DPST-NO, 24VDC, TH ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ST2-L2-DC24V-F | ST2-L2-DC24V-F | 70AC7182 | 09AK8050 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | St Relay Rohs Compliant Panasonic | Power Relay, Dpst-No, 24Vdc, Th Rohs Compliant Panasonic |
| Poles | Double Pole (DP) | |||
| Throw | Single Throw | |||
| DC Coil Voltage | 24 volts | |||
| Mounting | Through Hole |