Panasonic Power Relays, Over 2 Amps - ST2-L2-DC12V ST2-L2-DC12V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260239-ST2-L2-DC12V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 640 Ohms Coil Current: 18.8mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260239-ST2-L2-DC12V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 640 Ohms Coil Current: 18.8mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ST2-L2-DC12V - 1260239-ST2-L2-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ST2-L2-DC12V
1260239-ST2-L2-DC12V
Power Relays, Over 2 Amps - ST2-L2-DC12V 1260239-ST2-L2-DC12V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260239-ST2-L2-DC12V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 640 Ohms Coil Current: 18.8mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1260239-ST2-L2-DC12V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Alloy
Coil Resistance: 640 Ohms
Coil Current: 18.8mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 12VDC
Contact Rating (Current): 8A
Switching Voltage: 380VAC, 250VDC - Max
Release Time: 10ms
Seal Rating: Sealed - Fully
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 60°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Must Operate Voltage: 9.6 VDC

Buy Now
Futian, China
Relays - Power Relays, Over 2 Amps
ST2-L2-DC12V
Relays - Power Relays, Over 2 Amps ST2-L2-DC12V
RELAY GEN PURPOSE DPST 8A 12V

RELAY GEN PURPOSE DPST 8A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1260239-ST2-L2-DC12V ST2-L2-DC12V
Product Name Power Relays, Over 2 Amps - ST2-L2-DC12V Relays - Power Relays, Over 2 Amps
Resistance 640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617787-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 04M7729 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 110 volts
View Details