General Purpose Relays ST Relay
RELAY GEN PURPOSE DPST 8A 9V
ST Relay RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ST2-DC9V-F | ST2-DC9V-F | 29X3890 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | St Relay Rohs Compliant Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 9 volts | 9 volts | |
| Poles | Double Pole (DP) |