Panasonic Power Relays ST2-DC5V-F

Description
Panasonic ST2-DC5V-F Power Relay
Request a Quote Datasheet
Description
Panasonic ST2-DC5V-F Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8113117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8113117
Power Relays 8113117
Panasonic ST2-DC5V-F Power Relay

Panasonic ST2-DC5V-F Power Relay

Supplier's Site
Relay, Dpst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 11N6024 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
11N6024
Relay, Dpst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 11N6024
RELAY, DPST, 250VAC, 30VDC, 8A; Contact Configuration:DPST; Coil Voltage:5VDC; Contact Current:8A; Product Range:ST Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPST, 250VAC, 30VDC, 8A; Contact Configuration:DPST; Coil Voltage:5VDC; Contact Current:8A; Product Range:ST Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, St Series, Power, Non Latching, Dpst, 5 Vdc, 8 A Rohs Compliant Panasonic - 08X4612 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, St Series, Power, Non Latching, Dpst, 5 Vdc, 8 A Rohs Compliant Panasonic
08X4612
General Purpose Relay, St Series, Power, Non Latching, Dpst, 5 Vdc, 8 A Rohs Compliant Panasonic 08X4612
General Purpose Relay, ST Series, Power, Non Latching, DPST, 5 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, ST Series, Power, Non Latching, DPST, 5 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - ST2-DC5V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST2-DC5V-F
Relays - Power Relays, Over 2 Amps ST2-DC5V-F
RELAY GEN PURPOSE DPST 8A 5V

RELAY GEN PURPOSE DPST 8A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ST2-DC5V-F
General Purpose Relays ST2-DC5V-F
General Purpose Relays 8A 5VDC DPST NON-LATCHING PCB

General Purpose Relays 8A 5VDC DPST NON-LATCHING PCB

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 8113117 11N6024 08X4612 ST2-DC5V-F ST2-DC5V-F
Product Name Power Relays Relay, Dpst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic General Purpose Relay, St Series, Power, Non Latching, Dpst, 5 Vdc, 8 A Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Mounting PCBoard; Pcb mount PCBoard; Through Hole Through Hole
Approvals RoHS RoHS RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data