Panasonic Power Relays, Over 2 Amps - ST2-DC48V ST2-DC48V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260237-ST2-DC48V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 9 kOhms Coil Current: 5.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 38.4 VDC Must Release Voltage: 4.8 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260237-ST2-DC48V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 9 kOhms Coil Current: 5.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 38.4 VDC Must Release Voltage: 4.8 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ST2-DC48V - 1260237-ST2-DC48V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ST2-DC48V
1260237-ST2-DC48V
Power Relays, Over 2 Amps - ST2-DC48V 1260237-ST2-DC48V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260237-ST2-DC48V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Silver Alloy Coil Resistance: 9 kOhms Coil Current: 5.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 38.4 VDC Must Release Voltage: 4.8 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1260237-ST2-DC48V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Alloy
Coil Resistance: 9 kOhms
Coil Current: 5.3mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 48VDC
Contact Rating (Current): 8A
Switching Voltage: 380VAC, 250VDC - Max
Release Time: 10ms
Seal Rating: Sealed - Fully
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 60°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Must Operate Voltage: 38.4 VDC
Must Release Voltage: 4.8 VDC

Buy Now
Futian, China
Relays - Power Relays, Over 2 Amps
ST2-DC48V
Relays - Power Relays, Over 2 Amps ST2-DC48V
RELAY GEN PURPOSE DPST 8A 48V

RELAY GEN PURPOSE DPST 8A 48V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1260237-ST2-DC48V ST2-DC48V
Product Name Power Relays, Over 2 Amps - ST2-DC48V Relays - Power Relays, Over 2 Amps
Resistance 9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 250Vac, 30A; Contact Configuration Finder - 26M7677 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - Power Relays, Over 2 Amps - 1108973-G5NB-1A-E DC5 - Win Source Electronics
Specs
Resistance 125 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415507-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 2482544 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 48 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details