ST Relay RoHS Compliant: Yes
POWER RELAY, DPST-NO, 48VDC, TH ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPST 8A 48V
General Purpose Relays RELAY POWER DPST 8A 48VDC PCB
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 11N6023 | 09AK8049 | ST2-DC48V-F | ST2-DC48V-F |
| Product Name | St Relay Rohs Compliant Panasonic | Power Relay, Dpst-No, 48Vdc, Th Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | RoHS | RoHS | |
| Features | Latching | |||
| Poles | Double Pole (DP) | |||
| Throw | Single Throw |