Panasonic Power Relays, Over 2 Amps - ST2-DC24V ST2-DC24V

Description
Manufacturer: Panasonic Win Source Part Number: 847709-ST2-DC24V Series: ST Features: Relay Coil Package: Tube Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1293, 255-1293-NDR, Q3944330
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 847709-ST2-DC24V Series: ST Features: Relay Coil Package: Tube Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1293, 255-1293-NDR, Q3944330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ST2-DC24V - 847709-ST2-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ST2-DC24V
847709-ST2-DC24V
Power Relays, Over 2 Amps - ST2-DC24V 847709-ST2-DC24V
Manufacturer: Panasonic Win Source Part Number: 847709-ST2-DC24V Series: ST Features: Relay Coil Package: Tube Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1293, 255-1293-NDR, Q3944330

Manufacturer: Panasonic
Win Source Part Number: 847709-ST2-DC24V
Series: ST
Features: Relay Coil
Package: Tube
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 255-1293, 255-1293-NDR, Q3944330

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ST2-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST2-DC24V
Relays - Power Relays, Over 2 Amps ST2-DC24V
RELAY GEN PURPOSE DPST 8A 24V

RELAY GEN PURPOSE DPST 8A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 847709-ST2-DC24V ST2-DC24V
Product Name Power Relays, Over 2 Amps - ST2-DC24V Relays - Power Relays, Over 2 Amps
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415527-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
7 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7218 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details