Panasonic Power Relays ST2-DC24V-F

Description
Panasonic ST2-DC24V-F Power Relay
Request a Quote Datasheet
Description
Panasonic ST2-DC24V-F Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8113113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8113113
Power Relays 8113113
Panasonic ST2-DC24V-F Power Relay

Panasonic ST2-DC24V-F Power Relay

Supplier's Site
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 11N6022 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
11N6022
Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 11N6022
RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:8A; Product Range:ST Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:10mA RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:8A; Product Range:ST Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:10mA RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, St Series, Power, Non Latching, Dpst-No, 24 Vdc, 8 A Rohs Compliant Panasonic - 79X2046 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, St Series, Power, Non Latching, Dpst-No, 24 Vdc, 8 A Rohs Compliant Panasonic
79X2046
General Purpose Relay, St Series, Power, Non Latching, Dpst-No, 24 Vdc, 8 A Rohs Compliant Panasonic 79X2046
General Purpose Relay, ST Series, Power, Non Latching, DPST-NO, 24 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, ST Series, Power, Non Latching, DPST-NO, 24 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ST2-DC24V-F
General Purpose Relays ST2-DC24V-F
General Purpose Relays 8A 24VDC DPST NON-LATCHING PCB

General Purpose Relays 8A 24VDC DPST NON-LATCHING PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ST2-DC24V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST2-DC24V-F
Relays - Power Relays, Over 2 Amps ST2-DC24V-F
RELAY GEN PURPOSE DPST 8A 24V

RELAY GEN PURPOSE DPST 8A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 380/250AC/DC;6 Pin - 70158457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 380/250AC/DC;6 Pin
70158457
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 380/250AC/DC;6 Pin 70158457
Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 380/250AC/DC;6 Pin

Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 380/250AC/DC;6 Pin

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 8113113 11N6022 79X2046 ST2-DC24V-F ST2-DC24V-F 70158457
Product Name Power Relays Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic General Purpose Relay, St Series, Power, Non Latching, Dpst-No, 24 Vdc, 8 A Rohs Compliant Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPST-NO;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 380/250AC/DC;6 Pin
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Mounting PCBoard; Pcb mount PCBoard; Through Hole Through Hole PCBoard
Approvals RoHS RoHS RoHS RoHS UL, CSA, VDE
Operating Temp -40 F (-40 C)
Features Latching Latching
Unlock Full Specs
to access all available technical data